CIT Relay & Switch Automotive Relays A2M1CCP24VDC1.9D

Description
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
Request a Quote
Description
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2 series is a SPDT automotive relay with a 26.0 x 26.0 x 24.5 mm overall size, designed for PCB pin or quick connect mounting. It offers a contact rating of 40A at 14VDC resistive load and a maximum switching voltage of 75VDC. The relay operates at 24VDC with a coil power of 1.9W and includes diode suppression. It meets QS-9000 and ISO-9002 standards, has an operating temperature range of -40°C to +125°C, and provides an electrical life of 100k cycles at rated load. The A2M variant includes a metal bracket for mounting. The contact material is AgSnO, with a contact resistance less than 30 milliohms initial and a dielectric strength of 750Vrms coil to contact. Weight is 31g.

Datasheet Summary
Powered by GS/AI

The A2 series is a SPDT automotive relay with a 26.0 x 26.0 x 24.5 mm overall size, designed for PCB pin or quick connect mounting. It offers a contact rating of 40A at 14VDC resistive load and a maximum switching voltage of 75VDC. The relay operates at 24VDC with a coil power of 1.9W and includes diode suppression. It meets QS-9000 and ISO-9002 standards, has an operating temperature range of -40°C to +125°C, and provides an electrical life of 100k cycles at rated load. The A2M variant includes a metal bracket for mounting. The contact material is AgSnO, with a contact resistance less than 30 milliohms initial and a dielectric strength of 750Vrms coil to contact. Weight is 31g.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A2M1CCP24VDC1.9D
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W

Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A2M1CCP24VDC1.9D
Product Name Automotive Relays
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR59-HW (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Electromechanical Interface Relays - 1232823 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-390 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers