The A2 series is an automotive relay with a metal bracket, SPST normally closed contact arrangement, quick connect termination, and sealed design. It has a switching capacity of 40A at 14VDC resistive load and a maximum switching voltage of 75VDC. The coil operates at 6VDC with a power rating of 1.6W and includes diode suppression. The device measures 26.0 x 26.0 x 24.5 (39.5) mm, operates from -40°C to +125°C, and complies with QS-9000 and ISO-9002 standards. Contact material is AgSnO with an initial contact resistance under 30 milliohms. Electrical life is 100K cycles at rated load, mechanical life is 10M cycles, and coil power consumption is 1.6W. Operate time is 1.9ms, release time is 5ms, and insulation resistance is 100MΩ minimum at 500VDC.
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1BSQ6VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |