The A2 series is a sealed automotive relay with a metal bracket mounting style, designed for switching applications up to 40A at 75VDC. It features a SPST normally closed contact arrangement (1B), quick connect termination, and a 48VDC coil with 1.6W power consumption and built-in diode suppression. The relay measures 26.0 x 26.0 x 24.5 mm and operates from -40°C to +125°C. Contact material is AgSnO, with a maximum switching power of 630W and an electrical life of 100k cycles at rated load. Insulation resistance is 100MΩ min at 500VDC, and dielectric strength is 750Vrms between coil and contact. Mechanical life is rated at 10M cycles.
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1BSQ48VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |