The A2 series is a automotive relay with a metal bracket mounting option, offering SPST normally closed (1B) contact configuration, rated for 30A at 14VDC and 15A at 28VDC resistive loads, with a maximum switching voltage of 75VDC and switching power of 630W. It features AgSnO contact material, PCB pin termination, and a 6VDC coil with 1.9W power consumption and resistor suppression. The relay measures 26.0 x 26.0 x 24.5mm, operates from -40°C to +125°C, and is sealed. Electrical life is 100k cycles at rated load, with mechanical life of 10 million cycles. Insulation resistance exceeds 100MΩ at 500VDC, and dielectric strength is 750Vrms coil-to-contact. The part includes resistor suppression as indicated by the 'R' in the part number.
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1BSP6VDC1.9R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |