The A2 series is a automotive relay with a metal bracket mounting, available in SPST NC (1B) contact arrangement, designed for PCB pin termination and sealed construction. It supports a maximum switching capacity of 40A at 75VDC with AgSnO contact material, and operates with a 6VDC coil consuming 1.9W. The relay has a coil power of 1.9W, operate time of 7ms, and release time of 5ms. It meets operating temperature range from -40°C to +125°C, with insulation resistance of 100MΩ minimum at 500VDC and dielectric strength of 750Vrms between coil and contacts. The physical dimensions are 26.0 x 26.0 x 24.5mm, and the weight is 31g. The part is manufactured in compliance with QS-9000 and ISO-9002 standards.
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1BSP6VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |