The A2 series is a family of automotive relays with a SPST normally closed (1B) contact arrangement, rated for 30A at 14VDC, 15A at 28VDC, and 1A at 48VDC resistive loads, with a maximum switching voltage of 75VDC and power of 630W. It features AgSnO contact material, a 1.6W coil operating at 48VDC, and a coil resistance of 1440Ω. The relay is available with a metal bracket (A2M variant) and PCB pin termination, weighing 31g. Dimensions are 26.0 × 26.0 × 24.5 (39.5) mm. It operates from -40°C to +125°C, meets QS-9000 and ISO-9002 standards, and has an electrical life of 100k cycles at rated load and a mechanical life of 10M cycles.
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1BSP48VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |