The A2 series is a family of automotive relays with a SPST NC contact arrangement, designed for PCB pin or quick connect mounting and rated for up to 40A switching current at 14VDC. This variant, identified by the A2M suffix, includes a metal bracket for mounting. It operates at 24VDC with a coil power of 1.9W and incorporates a 2700Ω resistor for coil suppression. The relay has a contact resistance below 30 milliohms, a maximum switching voltage of 75VDC, and complies with QS-9000 and ISO-9002 standards. It measures 26.0 x 26.0 x 24.5 mm and weighs 31g. Operating temperature ranges from -40°C to +125°C, with an electrical life of 100K cycles at rated load and a mechanical life of 10M cycles. The contact material is AgSnO.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1BSP24VDC1.9R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |