CIT Relay & Switch Automotive Relays A2M1BSP24VDC1.9

Description
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
Request a Quote
Description
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2 series is a family of automotive relays with a 26.0 × 26.0 × 24.5 mm footprint, available in PCB pin or quick connect termination. This variant, A2M, includes a metal bracket. It features a SPST normally closed contact (1B) with a 30A rating at 14VDC, 15A at 28VDC, or 1A at 48VDC, and a maximum switching power of 630W and voltage of 75VDC. The 24VDC coil consumes 1.9W, with a pick-up voltage of 75.8VDC max and release voltage of 1.2VDC min. The relay operates from -40°C to +125°C, has an insulation resistance of 100MΩ min, and withstands 750Vrms dielectric strength between coil and contacts. Its electrical life is rated at 100K cycles at rated load, and mechanical life at 10M cycles.

Datasheet Summary
Powered by GS/AI

The A2 series is a family of automotive relays with a 26.0 × 26.0 × 24.5 mm footprint, available in PCB pin or quick connect termination. This variant, A2M, includes a metal bracket. It features a SPST normally closed contact (1B) with a 30A rating at 14VDC, 15A at 28VDC, or 1A at 48VDC, and a maximum switching power of 630W and voltage of 75VDC. The 24VDC coil consumes 1.9W, with a pick-up voltage of 75.8VDC max and release voltage of 1.2VDC min. The relay operates from -40°C to +125°C, has an insulation resistance of 100MΩ min, and withstands 750Vrms dielectric strength between coil and contacts. Its electrical life is rated at 100K cycles at rated load, and mechanical life at 10M cycles.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A2M1BSP24VDC1.9
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W

Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A2M1BSP24VDC1.9
Product Name Automotive Relays
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Relay module - 858-517 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers