The A2 series is a automotive relay with a metal bracket mounting option, available in SPST NC (1B) contact arrangement, and supports 24VDC coil voltage with 1.6W coil power and integrated diode suppression. It features a PCB pin termination and is process sealed. The relay has a contact rating of 30A at 14VDC resistive and 15A at 28VDC resistive for the normally closed contact, with a maximum switching voltage of 75VDC and switching power of 630W. The contact material is AgSnO, with a contact resistance of less than 30 milliohms initial. It operates from -40°C to +125°C, has an electrical life of 100K cycles at rated load, and a mechanical life of 10M cycles. Dimensions are 26.0 x 26.0 x 24.5 (39.5) mm, and it weighs 31g. The device complies with QS-9000 and ISO-9002 standards.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1BSP24VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |