The A2 series is a family of automotive relays with a SPST normally open or normally closed contact arrangement, designed for PCB pin or quick connect mounting. This variant, identified as A2M1BSP12VDC1.6R, uses a metal bracket and PCB pins, with a 12VDC coil consuming 1.6W and including a 680Ω resistor suppression. The contact rating is 30A at 14VDC resistive for the normally closed configuration, with a maximum switching voltage of 75VDC and a contact resistance under 30 milliohms. The relay measures 26.0 × 26.0 × 24.5 mm and is sealed. It operates from -40°C to +125°C, has a mechanical life of 10M cycles, and meets ISO-9002 and QS-9000 standards.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1BSP12VDC1.6R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |