The A2 series is a small, lightweight automotive relay with a switching capacity up to 40A at 14VDC resistive load and a maximum switching voltage of 75VDC, featuring AgSnO contact material and available in SPST NO, SPST NC, or SPDT configurations. The A2M variant includes a metal bracket for mounting and is available with PCB pin or quick connect terminations. This part has a 12VDC coil with 1.6W power consumption and includes a diode suppressor. It operates from -40°C to +125°C, has a mechanical life of 10 million cycles, and complies with QS-9000 and ISO-9002. Dimensions are 26.0×26.0×24.5mm.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1BSP12VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |