The A2 series is a family of automotive relays with SPST normally closed contacts, designed for quick connect mounting and housed in a metal bracket (A2M variant). It measures 26.0 x 26.0 x 24.5 mm and weighs 31 g. Contacts are AgSnO, rated at 30A at 14VDC and 15A at 28VDC, with a maximum switching voltage of 75VDC and 630W switching power. The 6VDC coil consumes 1.9W, picks up at 3.9V, releases at 0.6V, operates in 7ms, and releases in 5ms. Initial contact resistance is below 30 milliohms. The relay includes a 1N4005 diode suppressor and meets QS-9000 and ISO-9002 standards. Operating temperature ranges from -40°C to +125°C. Electrical life is 100,000 cycles at rated load.
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1BCQ6VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |