The A2M series is a relay designed for automotive and lamp accessory applications, featuring a metal bracket mounting style and available with quick connect termination. The relay supports SPST normally closed (1B) contact arrangement with a contact rating of 30A at 14VDC, 15A at 28VDC, and 1A at 48VDC resistive load, and a maximum switching voltage of 75VDC. The coil is rated at 24VDC with a power consumption of 1.9W and includes diode suppression. It operates from -40°C to +125°C, with an insulation resistance of at least 100MΩ, dielectric strength of 750Vrms coil-to-contact, and mechanical life of 10M cycles. The physical dimensions are 26.0 x 26.0 x 24.5 (39.5) mm, and the weight is 31g.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1BCQ24VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |