The A2M series is a compact automotive relay with a metal bracket mounting, SPST normally closed contact arrangement, and quick connect termination. It has a maximum switching capacity of 40A at 14VDC, 75VDC maximum switching voltage, and a coil power of 1.9W at 12VDC. The relay operates with a pick-up voltage of 7.8VDC and release voltage of 1.2VDC, an operate time of 7ms, and a release time of 5ms. It features AgSnO contact material, an operating temperature range of -40°C to +125°C, and a mechanical life of 10 million cycles. Physical dimensions are 26.0 x 26.0 x 24.5 mm, with a weight of 31g. Compliance is stated for QS-9000 and ISO-9002.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1BCQ12VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |