The A2 series is a compact automotive relay with SPST normally closed (1B) contact arrangement, designed for PCB pin or quick connect mounting. It supports a maximum switching current of 40A at 14VDC and a maximum switching voltage of 75VDC, with a contact material of AgSnO. The relay has a coil voltage of 12VDC, coil power of 1.6W, and includes integrated diode suppression. It is available with a metal bracket mounting style and features dust cover sealing. Dimensions are 26.0 x 26.0 x 24.5 mm, with a weight of 31g. Operating temperature ranges from -40°C to +125°C. Electrical life is rated at 100,000 cycles at rated load, with mechanical life of 10 million cycles. Insulation resistance is a minimum of 100MΩ at 500VDC, and dielectric strength is 750Vrms between coil and contacts. The relay complies with QS-9000 and ISO-9002 standards.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1BCQ12VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |