The A2 series is a automotive relay with a metal bracket mounting option, offering SPST normally closed (1B) contact arrangement, PCB pin termination, and a dust cover seal. It operates at 24VDC with a coil power of 1.9W, supports a maximum switching current of 40A at 14VDC resistive load, and has a maximum switching voltage of 75VDC. The relay features AgSnO contact material, an operating temperature range of -40°C to +125°C, mechanical life of 10 million cycles, and electrical life of 100,000 cycles at rated load. Dimensions are 26.0 x 26.0 x 24.5 mm, with a weight of 31g. Manufactured in compliance with QS-9000 and ISO-9002.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1BCP24VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |