CIT Relay & Switch Automotive Relays A2M1BCP12VDC1.9D

Description
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
Request a Quote
Description
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2 series is a family of automotive relays with a SPST normally closed contact arrangement, designed for PCB pin mounting and available with a metal bracket. It has a maximum switching current of 40A at 14VDC resistive load and supports up to 75VDC. The relay operates at 12VDC coil voltage with a coil power of 1.9W, includes a diode suppressor, and features a dust cover. Its dimensions are 26.0 x 26.0 x 24.5 mm, and it meets QS-9000 and ISO-9002 standards. Operating temperature ranges from -40°C to +125°C, with a mechanical life of 10M cycles and electrical life of 100K cycles at rated load.

Datasheet Summary
Powered by GS/AI

The A2 series is a family of automotive relays with a SPST normally closed contact arrangement, designed for PCB pin mounting and available with a metal bracket. It has a maximum switching current of 40A at 14VDC resistive load and supports up to 75VDC. The relay operates at 12VDC coil voltage with a coil power of 1.9W, includes a diode suppressor, and features a dust cover. Its dimensions are 26.0 x 26.0 x 24.5 mm, and it meets QS-9000 and ISO-9002 standards. Operating temperature ranges from -40°C to +125°C, with a mechanical life of 10M cycles and electrical life of 100K cycles at rated load.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A2M1BCP12VDC1.9D
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W

Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A2M1BCP12VDC1.9D
Product Name Automotive Relays
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Relays - 1-1414312-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Coil Voltage 12 volts
Resistance 91 ohms
View Details
0 Rohs Compliant Finder - 37AK5882 - Newark, An Avnet Company
Finder S.p.A. con unico socio
Specs
Approvals RoHS
View Details
Automotive Relays - FBR53 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details