The A2 series is a family of automotive relays with a SPST NO (1A) contact arrangement, capable of switching up to 40A at 14VDC and 75VDC maximum. It features quick connect termination and a metal bracket mounting style, with a sealed construction. The relay has a coil power rating of 1.9W and operates at 48VDC. Dimensions are 26.0 x 26.0 x 24.5 mm. Contact material is AgSnO2, with an operating temperature range of -40°C to +125°C. The part includes a diode suppression component. Electrical life is rated at 100K cycles under rated load, and mechanical life at 10M cycles.
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1ASQ48VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |