The A2M series is a PCB-mounted automotive relay with a metal bracket, designed for switching up to 40A at 75VDC. It features a SPST normally open contact configuration with AgSnO contacts, a coil rated at 24VDC consuming 1.9W, and operates between -40°C and +125°C. The relay has a contact resistance under 30 milliohms, an electrical life of 100K cycles at rated load, and meets QS-9000 and ISO-9002 standards. It is sealed and terminates with PCB pins. Dimensions are 26.0 x 26.0 x 24.5 mm, with a weight of 31g.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1ASP24VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |