The A2 series is a family of automotive relays with a switching capacity up to 40A, designed for use in vehicle and lamp applications. This variant, identified by the A2M suffix, includes a metal bracket for mounting. It features quick connect terminals, a SPST NO contact arrangement, and a 48VDC coil with 1.9W power consumption and a diode suppression. The relay operates within a temperature range of -40°C to +125°C, has an initial contact resistance of less than 30 milliohms, and supports a maximum switching voltage of 75VDC. The case dimensions are 26.0 x 26.0 x 24.5 mm, with a weight of 31g. It meets QS-9000 and ISO-9002 manufacturing standards.
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1ACQ48VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |