CIT Relay & Switch Automotive Relays A2M1ACQ48VDC1.9

Description
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
Request a Quote
Description
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2 series is a compact automotive relay with a switching capacity up to 40A at 14VDC, designed for PCB pin or quick connect mounting, featuring a SPST NO contact arrangement. It has a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. The relay operates from -40°C to +125°C and adheres to QS-9000 and ISO-9002 standards. The A2M variant includes a metal bracket, and the Q termination indicates quick connect terminals. For the 48VDC coil version with 1.9W power, the coil resistance is 1440Ω, pick-up voltage is 31.2VDC, release voltage is 4.8VDC, operate time is 4.8ms, and release time is 1.9ms. The unit measures 26.0 x 26.0 x 24.5mm and weighs 31g.

Datasheet Summary
Powered by GS/AI

The A2 series is a compact automotive relay with a switching capacity up to 40A at 14VDC, designed for PCB pin or quick connect mounting, featuring a SPST NO contact arrangement. It has a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. The relay operates from -40°C to +125°C and adheres to QS-9000 and ISO-9002 standards. The A2M variant includes a metal bracket, and the Q termination indicates quick connect terminals. For the 48VDC coil version with 1.9W power, the coil resistance is 1440Ω, pick-up voltage is 31.2VDC, release voltage is 4.8VDC, operate time is 4.8ms, and release time is 1.9ms. The unit measures 26.0 x 26.0 x 24.5mm and weighs 31g.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A2M1ACQ48VDC1.9
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W

Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A2M1ACQ48VDC1.9
Product Name Automotive Relays
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.O 69.2420 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Power Relays - 1-1393114-7 - TE Connectivity
Specs
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details
Solid-state relay module - 857-734 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0120 amps
View Details
4 suppliers