The A2 series is a family of automotive relays with a switching capacity up to 40A and contact material of AgSnO, available in SPST NO, SPST NC, or SPDT configurations. The A2M variant includes a metal bracket for mounting and measures 26.0 x 26.0 x 24.5 mm. It supports PCB pin or quick connect terminations, with a 24VDC coil option drawing 15.6W at 31.2Ω, offering a 1.9W coil power rating. The relay operates from -40°C to +125°C, meets QS-9000 and ISO-9002 standards, and has an electrical life of 100K cycles at rated load. The A2M1ACP24VDC1.9 variant specifies a metal bracket, PCB pins, dust cover, 24VDC coil, and 1.9W power, consistent with the series specifications.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1ACP24VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |