Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Termination Style: PCB Pin, Seal Rating: Process Sealed, Must Operate Voltage: 7.8VDC, Must Release Voltage: 1.2VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2KM1CSP12VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |