The A2K series is an automotive relay with a 26.5 x 32.0 x 33.5 mm footprint, featuring internal blowout magnets and capable of switching up to 110VDC. It offers SPST (1A) or SPDT (1C) contact arrangements with AgSnO contact material, rated for 60A at 14VDC resistive load and 25A at 36VDC. The relay supports PCB pin or quick connect termination and is available with a metal bracket option. The 24VDC coil version has a coil resistance of 31.2Ω, consumes 1.6W, and operates with a pick-up voltage of 15.6VDC max and release voltage of 2.4VDC min. Operate and release times are both 15ms. The unit is sealed with a dust cover, meets a 100MΩ insulation resistance, and withstands 750Vrms coil-to-contact dielectric strength. Operating temperature ranges from -40°C to +125°C. A diode suppression (1N4007) is included in this variant.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Diode (1N4007), Termination Style: PCB Pin, Seal Rating: Dust Cover, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2KM1CCP24VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |