The A2K series is an ISO-sized automotive relay with internal blowout magnets, designed for switching DC motor and lamp loads up to 110VDC. It offers PCB pin or quick connect termination, and is available with a metal bracket option. The relay has a SPST NO (1A) contact arrangement, a contact rating of 60A at 14VDC, and a maximum switching current of 120A for 3 seconds. The 48VDC coil variant has a resistance of 1440Ω, operates at 1.6W, with a pick-up voltage of 33.6VDC and release voltage of 4.8VDC. Operate and release times are both 15ms. The contact material is AgSnO, the insulation resistance is 100MΩ min, and the dielectric strength is 750Vrms coil to contact. The operating temperature range is -40°C to +125°C, and the mechanical life is 500K cycles. Dimensions are 26.5 x 32.0 x 33.5 mm. The part includes a 2700Ω resistor for coil suppression.
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Resistor (2700 ohms), Termination Style: PCB Pin, Seal Rating: Process Sealed, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2KM1ASP48VDC1.6R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |