The A2K series is an ISO-sized automotive relay designed for switching DC loads up to 110VDC, suitable for motor and lamp control applications. It features internal blowout magnets and is available in SPST NO (1A) or SPDT (1C) contact arrangements with AgSnO contact material. The A2KM variant includes a metal bracket for mounting. This specific part, A2KM1ACQ48VDC1.6D, has a 48VDC coil with 1.6W power consumption, a diode suppression component (1N4007), and quick connect termination. The relay operates with a pick-up voltage of 33.6VDC and a release voltage of 4.8VDC, with operate and release times of 15ms. It supports a maximum switching current of 120A for 3 seconds and 60A continuous breaking current. The physical dimensions are 26.5 x 32.0 x 33.5 mm, and it operates from -40°C to +125°C. The sealing option is a dust cover, and it meets a dielectric strength of 750Vrms between coil and contact.
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Diode (1N4007), Termination Style: Quick Connect, Seal Rating: Dust Cover, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2KM1ACQ48VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |