The A2K series is a family of ISO-sized automotive relays with internal blowout magnets for switching DC motor and lamp loads up to 110VDC. This variant, A2KM1ACP12VDC1.6R, features a metal bracket, SPST normally open contact arrangement, PCB pin termination, dust cover sealing, and a 1.6W coil with a 680Ω suppression resistor. It operates at 12VDC with a maximum switching current of 120A for 3 seconds and a continuous rating of 60A at 14VDC. The relay has a contact resistance of less than 50 milliohms, an operate time of 15ms, and a release time of 15ms. The operating temperature range is -40°C to +125°C, and the contacts are made of AgSnO. Dimensions are 26.5 x 32.0 x 33.5 mm, and the weight is 65g.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Resistor (680 ohms), Termination Style: PCB Pin, Seal Rating: Dust Cover, Must Operate Voltage: 7.8VDC, Must Release Voltage: 1.2VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2KM1ACP12VDC1.6R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |