CIT Relay & Switch Automotive Relays A2K1CSQ12VDC1.6D

Description
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Diode (1N4007), Termination Style: Quick Connect, Seal Rating: Process Sealed, Must Operate Voltage: 7.8VDC, Must Release Voltage: 1.2VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote Datasheet
Description
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Diode (1N4007), Termination Style: Quick Connect, Seal Rating: Process Sealed, Must Operate Voltage: 7.8VDC, Must Release Voltage: 1.2VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A2K1CSQ12VDC1.6D
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Diode (1N4007), Termination Style: Quick Connect, Seal Rating: Process Sealed, Must Operate Voltage: 7.8VDC, Must Release Voltage: 1.2VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Diode (1N4007), Termination Style: Quick Connect, Seal Rating: Process Sealed, Must Operate Voltage: 7.8VDC, Must Release Voltage: 1.2VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Supplier's Site Datasheet
CIT Relay & Switch A2KICSQ12VDCC1.6D, Mini ISO Relay SPDT, 60A, 12VDC (Max 110VDC) w/ Diode - 75423 - Waytek, Inc.
Chanhassen, MN, United States
CIT Relay & Switch A2KICSQ12VDCC1.6D, Mini ISO Relay SPDT, 60A, 12VDC (Max 110VDC) w/ Diode
75423
CIT Relay & Switch A2KICSQ12VDCC1.6D, Mini ISO Relay SPDT, 60A, 12VDC (Max 110VDC) w/ Diode 75423
CIT Relay & Switch A2KICSQ12VDCC1.6D, Mini ISO Relay SPDT (Max 110VDC) 12VDC @ 60A, Diode Category: Mechanical Relays & Connectors Manufacturer: CIT Relay & Switch A2K Series offered with an internal blowout magnet. Capable of Switching up to7 Amps @ 110VDC, resistive Large switching capacity up to 60A Contact Arrangement: SPDT Sealing Option: Sealed Coil Suppression: Diode Operating Temperature: -40° (-40°F) to 125°C (257°F) Suggested Connectors: 75610 Suitable for DC Motor and Lamp Control
  • CIT Relay & Switch A2KICSQ12VDCC1.6D, Mini ISO Relay SPDT (Max 110VDC) 12VDC @ 60A, Diode
  • Category: Mechanical Relays & Connectors
  • Manufacturer: CIT Relay & Switch
  • A2K Series offered with an internal blowout magnet.
  • Capable of Switching up to7 Amps @ 110VDC, resistive
  • Large switching capacity up to 60A
  • Contact Arrangement: SPDT
  • Sealing Option: Sealed
  • Coil Suppression: Diode
  • Operating Temperature: -40° (-40°F) to 125°C (257°F)
  • Suggested Connectors: 75610
  • Suitable for DC Motor and Lamp Control
Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Waytek, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1204-A2K1CSQ12VDC1.6D 75423
Product Name Automotive Relays CIT Relay & Switch A2KICSQ12VDCC1.6D, Mini ISO Relay SPDT, 60A, 12VDC (Max 110VDC) w/ Diode
Relay Type Automotive
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Features Sealed Relay Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 125 F (-40 to 51.67 C)
Unlock Full Specs
to access all available technical data

Similar Products

4 Pole, 6A Forcibly Guided Relay - CHSR4 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Four Pole (4P)
Throw Single Throw
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 2257036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Number if >4 2 #
Throw Double Throw
View Details