The A2K series is an ISO-sized automotive relay with internal blowout magnets, designed for switching DC motor and lamp loads up to 110VDC. It offers SPST NO or SPDT contact arrangements with AgSnO contact material and supports PCB pin or quick connect termination. This variant features a 48VDC coil with 1.6W power consumption, a diode suppressor (1N4007) for coil switching, and a dust cover seal. The relay measures 26.5 x 32.0 x 33.5 mm and operates from -40°C to +125°C. Contact ratings include 60A at 14VDC resistive, with a maximum switching current of 120A for 3 seconds on make and 60A on break. Electrical life is 100K cycles at rated load, and mechanical life is 500K cycles. Insulation resistance is 100MΩ min., with dielectric strength of 750Vrms between coil and contacts and 500Vrms between contacts.
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Diode (1N4007), Termination Style: Quick Connect, Seal Rating: Dust Cover, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2K1CCQ48VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 110 volts |