CIT Relay & Switch Automotive Relays A2K1CCQ48VDC1.6

Description
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Termination Style: Quick Connect, Seal Rating: Dust Cover, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Termination Style: Quick Connect, Seal Rating: Dust Cover, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2K series is an ISO-sized automotive relay designed for DC motor and lamp control, with internal blowout magnets and a maximum switching voltage of 110VDC. It features a SPDT (1C) contact arrangement with AgSnO contact material, rated for 60A at 14VDC resistive load and 20A at 48VDC resistive load. This variant has quick connect termination and a dust cover sealing option. The coil is rated for 48VDC with a power consumption of 1.6W, a pick-up voltage of 15.6VDC max, and a release voltage of 2.4VDC min. Operate and release times are both 15ms. The package measures 26.5 mm x 32.0 mm x 33.5 mm and weighs 65g. Operating temperature ranges from -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The A2K series is an ISO-sized automotive relay designed for DC motor and lamp control, with internal blowout magnets and a maximum switching voltage of 110VDC. It features a SPDT (1C) contact arrangement with AgSnO contact material, rated for 60A at 14VDC resistive load and 20A at 48VDC resistive load. This variant has quick connect termination and a dust cover sealing option. The coil is rated for 48VDC with a power consumption of 1.6W, a pick-up voltage of 15.6VDC max, and a release voltage of 2.4VDC min. Operate and release times are both 15ms. The package measures 26.5 mm x 32.0 mm x 33.5 mm and weighs 65g. Operating temperature ranges from -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A2K1CCQ48VDC1.6
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Termination Style: Quick Connect, Seal Rating: Dust Cover, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Termination Style: Quick Connect, Seal Rating: Dust Cover, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A2K1CCQ48VDC1.6
Product Name Automotive Relays
Relay Type Automotive
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR582 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.O 70.0631 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Relay module - 857-303 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers