The A2K series is an ISO-sized automotive relay designed for DC motor and lamp control, featuring internal blowout magnets and capable of switching up to 110VDC. It is available with SPDT (1C) contact arrangement, PCB pin termination, and a dust cover sealing option. The relay operates with a 24VDC coil, consuming 1.6W of power, with a pick-up voltage of 15.6VDC and a release voltage of 2.4VDC. Contact rating is 60A at 14VDC resistive, with maximum switching current of 120A for 3 seconds during make and 60A during break. The unit measures 26.5 x 32.0 x 33.5 mm and weighs 65g. Operating temperature ranges from -40°C to +125°C. The coil includes a built-in 1N4007 diode for suppression. Electrical life is rated at 100K cycles at rated load, with a mechanical life of 500K cycles.
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Diode (1N4007), Termination Style: PCB Pin, Seal Rating: Dust Cover, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2K1CCP24VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 110 volts |