CIT Relay & Switch Automotive Relays A2K1ACQ48VDC1.6

Description
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Termination Style: Quick Connect, Seal Rating: Dust Cover, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Termination Style: Quick Connect, Seal Rating: Dust Cover, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2K series is an ISO-sized automotive relay designed for DC motor and lamp control, featuring internal blowout magnets and capable of switching up to 110VDC. It has a SPDT (1C) contact arrangement with AgSnO contact material and supports PCB pin or quick connect termination. The relay is rated for 20A at 48VDC resistive load with a maximum switching current of 120A for 3 seconds on make and 60A on break. The coil operates at 48VDC with a power consumption of 1.6W, a pick-up voltage of 33.6VDC, and a release voltage of 4.8VDC. It measures 26.5 x 32.0 x 33.5 mm and has an operating temperature range of -40°C to +125°C. The unit is sealed with a dust cover and has an electrical life of 100K cycles at rated load.

Datasheet Summary
Powered by GS/AI

The A2K series is an ISO-sized automotive relay designed for DC motor and lamp control, featuring internal blowout magnets and capable of switching up to 110VDC. It has a SPDT (1C) contact arrangement with AgSnO contact material and supports PCB pin or quick connect termination. The relay is rated for 20A at 48VDC resistive load with a maximum switching current of 120A for 3 seconds on make and 60A on break. The coil operates at 48VDC with a power consumption of 1.6W, a pick-up voltage of 33.6VDC, and a release voltage of 4.8VDC. It measures 26.5 x 32.0 x 33.5 mm and has an operating temperature range of -40°C to +125°C. The unit is sealed with a dust cover and has an electrical life of 100K cycles at rated load.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A2K1ACQ48VDC1.6
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Termination Style: Quick Connect, Seal Rating: Dust Cover, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Termination Style: Quick Connect, Seal Rating: Dust Cover, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A2K1ACQ48VDC1.6
Product Name Automotive Relays
Relay Type Automotive
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1026127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Relay module - 858-308 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers