The A2K series is an ISO-sized automotive relay designed for switching DC loads up to 110VDC, suitable for motor and lamp control, with contact material AgSnO and internal blowout magnets. It supports SPST NO (1A) contact arrangement with a contact rating of 60A at 14VDC and 7A at 110VDC resistive. The relay has a 48VDC coil consuming 1.6W, with a coil resistance of 1440Ω, pick-up voltage of 33.6VDC, release voltage of 4.8VDC, operate time of 15ms, and release time of 15ms. It features a resistor suppression (2700Ω) and PCB pin termination with a dust cover. The unit measures 26.5 x 32.0 x 33.5 mm and weighs 65g. Operating temperature ranges from -40°C to +125°C. Electrical life is rated at 100K cycles at rated load, with a mechanical life of 500K cycles. Insulation resistance is 100MΩ minimum at 500VDC, and dielectric strength is 750Vrms coil-to-contact and 500Vrms contact-to-contact.
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Resistor (2700 ohms), Termination Style: PCB Pin, Seal Rating: Dust Cover, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2K1ACP48VDC1.6R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 110 volts |