The A2H series is a sealed automotive relay with SPDT contact arrangement, rated for 50A at 14VDC switching, and a maximum switching voltage of 75VDC. It features a 1.6W coil operating at 24VDC, with an operate time of 10ms and release time of 10ms. The relay is available in a metal bracket mounting variant (A2HM), measuring 26.0 x 26.0 x 22.7 mm, with PCB pin termination. Contact material is AgSnO2, insulation resistance is 100MΩ min. at 500VDC, and dielectric strength is 750V rms between coil and contact. The operating temperature range is -40°C to +125°C. Electrical life is 100K cycles at rated load, and mechanical life is 10M cycles.
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2HM1CSP24VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |