CIT Relay & Switch Automotive Relays A2HM1ASP12VDC1.6R

Description
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2H series is a PCB-mount automotive relay with a switching capacity of up to 50A at 14VDC, featuring a SPST NO contact arrangement and AgSnO₂ contact material. It is available with PCB pin termination and a 1.6W coil rated for 12VDC, with a 680Ω suppression resistor. The relay measures 26.0 x 26.0 x 22.7 mm and includes a metal bracket for mounting. It operates from -40°C to +125°C, supports an insulation resistance of at least 100MΩ at 500VDC, and has a dielectric strength of 750Vrms between coil and contacts. Electrical life is rated at 100K cycles at rated load, with a mechanical life of 10 million cycles.

Datasheet Summary
Powered by GS/AI

The A2H series is a PCB-mount automotive relay with a switching capacity of up to 50A at 14VDC, featuring a SPST NO contact arrangement and AgSnO₂ contact material. It is available with PCB pin termination and a 1.6W coil rated for 12VDC, with a 680Ω suppression resistor. The relay measures 26.0 x 26.0 x 22.7 mm and includes a metal bracket for mounting. It operates from -40°C to +125°C, supports an insulation resistance of at least 100MΩ at 500VDC, and has a dielectric strength of 750Vrms between coil and contacts. Electrical life is rated at 100K cycles at rated load, with a mechanical life of 10 million cycles.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A2HM1ASP12VDC1.6R
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A2HM1ASP12VDC1.6R
Product Name Automotive Relays
Relay Type Automotive
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1232834 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
Safety Relays - 56.O 69.0520 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Basic relay - 857-150 - WAGO
Specs
Mounting Pluggable module
View Details
4 suppliers