The A2H series is a PCB-mount automotive relay with SPDT contact arrangement, rated for 50A switching at 14VDC and a maximum switching voltage of 75VDC. It has a 24VDC coil with 1.6W power consumption and includes a 2700Ω resistor for coil suppression. The relay features AgSnO2 contact material, a sealed housing with dust cover, and PCB pin termination. It measures 26.0 x 26.0 x 22.7 mm and operates from -40°C to +125°C. The contact resistance is ≤50 milliohms initial, with an electrical life of 100K cycles at rated load and mechanical life of 10M cycles. Dielectric strength is 750V rms between coil and contact, and 500V rms between contacts. Operating and release times are ≤10ms. Weight is 35g.
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2HF1CCP24VDC1.6R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |