The A2H series is a sealed automotive relay with a SPST normally open contact arrangement, rated for 50A at 14VDC and a maximum switching voltage of 75VDC. It features a 1.6W coil operating at 24VDC with a 2700Ω suppression resistor, and is available with PCB pin termination. The device measures 26.0 x 26.0 x 22.7 mm and has an operating temperature range of -40°C to +125°C. Contact material is AgSnO₂, with an initial contact resistance of ≤50 milliohms. Electrical life is rated at 100K cycles at rated load, and mechanical life at 10M cycles. Insulation resistance is 100MΩ min. at 500VDC, with a dielectric strength of 750V rms between coil and contact. The relay includes a mounting flange for secure installation.
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2HF1ASP24VDC1.6R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |