A2HF is a sealed automotive relay with a SPST normally open contact arrangement, rated for 50A at 14VDC and a maximum switching voltage of 75VDC. It features a 24VDC coil with 1.6W power consumption and includes a diode suppressor. The relay supports PCB pin termination and measures 26.0 x 26.0 x 22.7 mm. It operates from -40°C to +125°C, has a contact resistance of ≤50 milliohms, and meets a dielectric strength of 750V rms between coil and contacts. Mechanical life is 10M cycles, and electrical life at rated load is 100K cycles.
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2HF1ACP24VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |