The A2H series is a PCB-mounted automotive relay with a SPDT contact arrangement, rated for 50A at 14VDC on the normally open contact and 30A at 14VDC on the normally closed contact, with a maximum switching voltage of 75VDC and switching power of 700W. It features AgSnO2 contact material, a 24VDC coil requiring 1.6W power, and a coil resistance of 31.2Ω ±10%. The relay has a dimensions of 26.0 × 26.0 × 22.7 mm with PCB pin termination and a dust cover seal. It operates from -40°C to +125°C, supports 100K electrical cycles at rated load, and meets a dielectric strength of 750V rms between coil and contact. The operate and release times are both ≤10ms with a 7.8VDC maximum pick-up and 1.2VDC minimum release voltage.
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2H1CCP24VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |