The A2H series is a PCB-mounted automotive relay with SPST or SPDT contact arrangements, rated for 50A switching at 14VDC and a maximum switching voltage of 75VDC. It features AgSnO2 contact material, a coil power of 1.6W at 12VDC, and operates within a temperature range of -40°C to +125°C. The relay has a mounting size of 26.0 x 26.0 x 22.7 mm and supports PCB pin termination. Electrical life is rated at 100k cycles at rated load, with a mechanical life of 10M cycles. Insulation resistance is a minimum of 100MΩ at 500VDC, and dielectric strength is 750Vrms between coil and contact. The unit weighs 35g.
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2H1CCP12VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |