CIT Relay & Switch Automotive Relays A2H1ACP24VDC1.6

Description
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2H series is a PCB-mount automotive relay with a SPST NO contact form, rated for 50A at 14VDC and a maximum switching voltage of 75VDC. It has a 24VDC coil consuming 1.6W, with pick-up and release voltages of 7.8V and 1.2V respectively. The relay features AgSnO2 contact material, operates from -40°C to +125°C, and has a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. It measures 26.0 x 26.0 x 22.7 mm and uses PCB pin termination. The device has an insulation resistance of at least 100MΩ and a dielectric strength of 750V rms between coil and contacts. A dust cover is included for environmental protection.

Datasheet Summary
Powered by GS/AI

The A2H series is a PCB-mount automotive relay with a SPST NO contact form, rated for 50A at 14VDC and a maximum switching voltage of 75VDC. It has a 24VDC coil consuming 1.6W, with pick-up and release voltages of 7.8V and 1.2V respectively. The relay features AgSnO2 contact material, operates from -40°C to +125°C, and has a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. It measures 26.0 x 26.0 x 22.7 mm and uses PCB pin termination. The device has an insulation resistance of at least 100MΩ and a dielectric strength of 750V rms between coil and contacts. A dust cover is included for environmental protection.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A2H1ACP24VDC1.6
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A2H1ACP24VDC1.6
Product Name Automotive Relays
Relay Type Automotive
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 2824462 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Safety Relays - 56.OA21.1131 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Relay module - 788-512 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers