The A2 series is a automotive relay with a switching capacity up to 40A, designed for use in automobile and lamp accessories. It is available with a mounting flange, SPDT contact arrangement, quick connect termination, and is process sealed. The relay has a 6VDC coil rated at 1.9W, with a pick-up voltage of 3.9VDC and a release voltage of 0.6VDC. It measures 26.0 x 26.0 x 24.5 mm and weighs 31g. The contact material is AgSnO, with a maximum switching voltage of 75VDC and a maximum switching power of 630W. The operating temperature range is -40°C to +125°C. The relay is manufactured in compliance with QS-9000 and ISO-9002.
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1CSQ6VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |