The A2F1CSP48VDC1.9R is a automotive relay with a mounting flange, SPDT contact arrangement, and 48VDC coil voltage. It has a switching capacity of 40A at 14VDC resistive load and a maximum switching voltage of 75VDC. The contact material is AgSnO, with a contact resistance under 30 milliohms initially. The relay features resistor coil suppression and PCB pin termination. Dimensions are 26.0 x 26.0 x 24.5 mm, and it operates from -40°C to +125°C. The coil power is 1.9W, with a pick-up voltage of 31.2VDC and release voltage of 4.8VDC. It meets QS-9000 and ISO-9002 standards and has an electrical life of 100K cycles at rated load. The relay is process sealed.
Mounting Type: Mounting Flange, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1CSP48VDC1.9R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |