The A2F1CSP48VDC1.9 is a sealed automotive relay with a SPDT contact arrangement, 48VDC coil, and 1.9W coil power, mounted via a flange. It has a switching capacity of 40A at 75VDC maximum voltage and contact material of AgSnO. Physical dimensions are 26.0 x 26.0 x 24.5 mm, with a weight of 31 g. The relay operates from -40°C to +125°C and meets QS-9000 and ISO-9002 standards. Electrical life is rated at 100,000 cycles at rated load, with a mechanical life of 10 million cycles. Termination is welding-type quick connect. The coil resistance is 1440 ohms at 25°C, with a minimum pick-up voltage of 31.2VDC and a release voltage of 4.8VDC. Operate time is 4.8ms and release time is 5ms.
Mounting Type: Mounting Flange, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1CSP48VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |