The A2F1CSP48VDC1.6D is a PCB-mount automotive relay with a SPDT contact arrangement, rated for 40A at 48VDC resistive load and 75VDC maximum switching voltage, featuring a 1.6W coil with diode suppression. It measures 26.0 x 26.0 x 24.5 mm and includes a metal flange for mounting. The relay employs AgSnO contact material, operates from -40°C to +125°C, and meets QS-9000 and ISO-9002 standards. Electrical life is rated at 100k cycles under rated load, with a mechanical life of 10M cycles. Contact resistance is under 30 milliohms initial, insulation resistance is 100MΩ min. at 500VDC, and dielectric strength is 750Vrms between coil and contacts. Termination is PCB pin, and the unit is process sealed.
Mounting Type: Mounting Flange, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1CSP48VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |