The A2 series is a family of automotive relays with SPDT contact arrangement, rated for 40A at 14VDC and 75VDC maximum switching voltage, using AgSnO contact material. It features a 26.0 x 26.0 x 24.5 mm footprint with mounting flange, PCB pin or quick connect termination, and operates from -40°C to +125°C. The relay has a 1.6W coil, with pick-up voltage at 65% of rated coil voltage and release voltage at 10%. It meets QS-9000 and ISO-9002 standards, with an electrical life of 100K cycles at rated load and a mechanical life of 10M cycles.
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1CSP24VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |