The A2F1CSP12VDC1.9R is a surface-mount automotive relay with a SPDT contact arrangement, rated for 40A at 14VDC and 20A at 28VDC, with a maximum switching voltage of 75VDC and coil power of 1.9W. It features a mounting flange, PCB pin termination, and is process sealed. The relay operates at 12VDC with a maximum pick-up voltage of 75.8VDC and a minimum release voltage of 7.8VDC. Its dimensions are 26.0 x 26.0 x 24.5 mm, conforming to QS-9000 and ISO-9002 standards. The contact material is AgSnO, with an electrical life of 100K cycles at rated load and a mechanical life of 10M cycles. The operating temperature range is -40°C to +125°C.
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1CSP12VDC1.9R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |