The A2F series is a family of automotive relays with a mounting flange, SPDT contact arrangement, and quick connect termination. It supports switching capacities up to 40A at 75VDC and has a contact material of AgSnO. The relay operates with a 48VDC coil rated at 1.9W, with a pickup voltage of 31.2VDC and release voltage of 4.8VDC. The operating temperature range is -40°C to +125°C. The physical dimensions are 26.0 x 26.0 x 24.5mm, and the weight is 31g. The relay meets QS-9000 and ISO-9002 manufacturing standards, has an electrical life of 100K cycles, and mechanical life of 10M cycles.
Mounting Type: Mounting Flange, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1CCQ48VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |