CIT Relay & Switch Automotive Relays A2F1CCP6VDC1.9R

Description
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
Request a Quote
Description
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2F series is a sealed automotive relay with a mounting flange, designed for PCB pin termination and dust-covered applications. It features a SPDT contact arrangement, switching up to 40A at 75VDC, with AgSnO contact material and a coil power of 1.9W at 6VDC. The relay operates within a temperature range of -40°C to +125°C, has an electrical life of 100,000 cycles at rated load, and meets QS-9000 and ISO-9002 standards. Physical dimensions are 26.0 x 26.0 x 24.5 mm. Coil pickup voltage is 65% of rated voltage, release voltage is 10% of rated voltage, with an operate time of 7ms and release time of 5ms.

Datasheet Summary
Powered by GS/AI

The A2F series is a sealed automotive relay with a mounting flange, designed for PCB pin termination and dust-covered applications. It features a SPDT contact arrangement, switching up to 40A at 75VDC, with AgSnO contact material and a coil power of 1.9W at 6VDC. The relay operates within a temperature range of -40°C to +125°C, has an electrical life of 100,000 cycles at rated load, and meets QS-9000 and ISO-9002 standards. Physical dimensions are 26.0 x 26.0 x 24.5 mm. Coil pickup voltage is 65% of rated voltage, release voltage is 10% of rated voltage, with an operate time of 7ms and release time of 5ms.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A2F1CCP6VDC1.9R
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W

Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A2F1CCP6VDC1.9R
Product Name Automotive Relays
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 160284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Relay module - 857-358/006-000 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers