The A2 series is a family of automotive relays with a SPDT (1C) contact configuration, rated for 40A switching at 14VDC and up to 75VDC maximum switching voltage. It features AgSnO contact material, a 1.6W coil, and is available with PCB pin or quick connect termination. The part A2F1CCP6VDC1.6D variants include a mounting flange, dust cover, and diode suppression. Physical dimensions are 26.0 x 26.0 x 24.5 mm, with a weight of 31g. Operating temperature ranges from -40°C to +125°C. The relay meets QS-9000 and ISO-9002 manufacturing standards. Electrical life is 100k cycles at rated load, and mechanical life is 10M cycles.
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1CCP6VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |